L-com, Inc. RP-TNC Plug to N-Male, Pigtail 10 ft 195-Series CA-RTPNMA010

Description
High quality fully tested Reverse Polarity TNC Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested Reverse Polarity TNC Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Plug to N-Male, Pigtail 10 ft 195-Series - CA-RTPNMA010 - L-com, Inc.
North Andover, MA, United States
RP-TNC Plug to N-Male, Pigtail 10 ft 195-Series
CA-RTPNMA010
RP-TNC Plug to N-Male, Pigtail 10 ft 195-Series CA-RTPNMA010
High quality fully tested Reverse Polarity TNC Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested Reverse Polarity TNC Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Widest selection of lengths and connector styles
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CA-RTPNMA010
Product Name RP-TNC Plug to N-Male, Pigtail 10 ft 195-Series
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details