L-com, Inc. RP-TNC Plug to N-Female Bulkhead, Pigtail 2 ft 195-Series CA-RTPNFBA002

Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Plug to N-Female Bulkhead, Pigtail 2 ft 195-Series - CA-RTPNFBA002 - L-com, Inc.
North Andover, MA, United States
RP-TNC Plug to N-Female Bulkhead, Pigtail 2 ft 195-Series
CA-RTPNFBA002
RP-TNC Plug to N-Female Bulkhead, Pigtail 2 ft 195-Series CA-RTPNFBA002
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Carp-Tnc Plug / Nf Bulkhd 2 L-Com - 23T4875 - Newark, An Avnet Company
Chicago, IL, United States
Carp-Tnc Plug / Nf Bulkhd 2 L-Com
23T4875
Carp-Tnc Plug / Nf Bulkhd 2 L-Com 23T4875
CARP-TNC PLUG / NF BULKHD 2

CARP-TNC PLUG / NF BULKHD 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RTPNFBA002 23T4875
Product Name RP-TNC Plug to N-Female Bulkhead, Pigtail 2 ft 195-Series Carp-Tnc Plug / Nf Bulkhd 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details