L-com, Inc. RP-SMA Plug to RP-TNC Plug, Pigtail 19" 100-Series CA-RSPRTPCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios L-com FCC certified 2.4 GHz USB amplifier kits Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios L-com FCC certified 2.4 GHz USB amplifier kits Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to RP-TNC Plug, Pigtail 19
North Andover, MA, United States
RP-SMA Plug to RP-TNC Plug, Pigtail 19" 100-Series
CA-RSPRTPCN19
RP-SMA Plug to RP-TNC Plug, Pigtail 19" 100-Series CA-RSPRTPCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios L-com FCC certified 2.4 GHz USB amplifier kits Wireless LAN Devices Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • L-com FCC certified 2.4 GHz USB amplifier kits
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Caca100 Rp-Sma P/rp-Tnc P 19 L-Com - 23T4869 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Rp-Sma P/rp-Tnc P 19 L-Com
23T4869
Caca100 Rp-Sma P/rp-Tnc P 19 L-Com 23T4869
CACA100 RP-SMA P/RP-TNC P 19

CACA100 RP-SMA P/RP-TNC P 19

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPRTPCN19 23T4869
Product Name RP-SMA Plug to RP-TNC Plug, Pigtail 19" 100-Series Caca100 Rp-Sma P/rp-Tnc P 19 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Coaxial Cable - 1408022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details