L-com, Inc. RP-SMA Plug to RP-TNC Plug, Pigtail 10 ft 195-Series CA-RSPRTPA010

Description
High quality fully tested Reverse Polarity SMA Plug to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Description
High quality fully tested Reverse Polarity SMA Plug to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to RP-TNC Plug, Pigtail 10 ft 195-Series - CA-RSPRTPA010 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to RP-TNC Plug, Pigtail 10 ft 195-Series
CA-RSPRTPA010
RP-SMA Plug to RP-TNC Plug, Pigtail 10 ft 195-Series CA-RSPRTPA010
High quality fully tested Reverse Polarity SMA Plug to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

High quality fully tested Reverse Polarity SMA Plug to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
  • RF Voice/Video/Data
Supplier's Site
Caca195 Rp-Sma P/rp-Tnc P 10 L-Com - 23T4867 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Rp-Sma P/rp-Tnc P 10 L-Com
23T4867
Caca195 Rp-Sma P/rp-Tnc P 10 L-Com 23T4867
CACA195 RP-SMA P/RP-TNC P 10

CACA195 RP-SMA P/RP-TNC P 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPRTPA010 23T4867
Product Name RP-SMA Plug to RP-TNC Plug, Pigtail 10 ft 195-Series Caca195 Rp-Sma P/rp-Tnc P 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details