L-com, Inc. RP-SMA Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series CA-RSPRSPRCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to RP-SMA Plug Right Angle, Pigtail 19
North Andover, MA, United States
RP-SMA Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series
CA-RSPRSPRCN19
RP-SMA Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series CA-RSPRSPRCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 100-series coax cable Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable
  • Each assembly is fully tested ensuring the highest quality

Application

  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Caca100 Rsp/rsp R/a 19In L-Com - 23T4863 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Rsp/rsp R/a 19In L-Com
23T4863
Caca100 Rsp/rsp R/a 19In L-Com 23T4863
CACA100 RSP/RSP R/A 19IN

CACA100 RSP/RSP R/A 19IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPRSPRCN19 23T4863
Product Name RP-SMA Plug to RP-SMA Plug Right Angle, Pigtail 19" 100-Series Caca100 Rsp/rsp R/a 19In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details