L-com, Inc. RP-SMA Plug to N-Male 200 Series Assembly 4.0 ft CA-RSPNME004

Description
High quality fully tested Reverse Polarity-SMA Plug to N-Male cable assemblies featuring high performance low loss 200-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 200-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices
Datasheet
Description
High quality fully tested Reverse Polarity-SMA Plug to N-Male cable assemblies featuring high performance low loss 200-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 200-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Male 200 Series Assembly 4.0 ft - CA-RSPNME004 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Male 200 Series Assembly 4.0 ft
CA-RSPNME004
RP-SMA Plug to N-Male 200 Series Assembly 4.0 ft CA-RSPNME004
High quality fully tested Reverse Polarity-SMA Plug to N-Male cable assemblies featuring high performance low loss 200-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 200-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices

High quality fully tested Reverse Polarity-SMA Plug to N-Male cable assemblies featuring high performance low loss 200-Series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Custom cable lengths available
  • Made with high performance, high quality 200-series coax cable
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • Wi-Fi Radios
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Cable Assembly, Rp-Sma Plug / N Male, 200 Series, 4Ft; Connector Type A L-Com - 23T4851 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rp-Sma Plug / N Male, 200 Series, 4Ft; Connector Type A L-Com
23T4851
Cable Assembly, Rp-Sma Plug / N Male, 200 Series, 4Ft; Connector Type A L-Com 23T4851
CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 200 SERIES, 4FT; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 200 SERIES, 4FT; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNME004 23T4851
Product Name RP-SMA Plug to N-Male 200 Series Assembly 4.0 ft Cable Assembly, Rp-Sma Plug / N Male, 200 Series, 4Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details