L-com, Inc. RP-SMA Plug to N-Male, White Pigtail 2 ft 195-Series CA-RSPNMB002

Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality white 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet
Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality white 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Male, White Pigtail 2 ft 195-Series - CA-RSPNMB002 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Male, White Pigtail 2 ft 195-Series
CA-RSPNMB002
RP-SMA Plug to N-Male, White Pigtail 2 ft 195-Series CA-RSPNMB002
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality white 195-series coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today!
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Custom cable lengths available
  • Made with high performance, high quality white 195-series coax cable
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9273 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9273
Coaxial Cable Assembly; Connector Type A L-Com 80R9273
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNMB002 80R9273
Product Name RP-SMA Plug to N-Male, White Pigtail 2 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details