L-com, Inc. RP-SMA Plug to N-Male, White Pigtail 1 ft 195-Series CA-RSPNMB001

Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality white 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Datasheet
Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality white 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Male, White Pigtail 1 ft 195-Series - CA-RSPNMB001 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Male, White Pigtail 1 ft 195-Series
CA-RSPNMB001
RP-SMA Plug to N-Male, White Pigtail 1 ft 195-Series CA-RSPNMB001
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality white 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today!
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Widest selection of lengths and connector styles
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality white 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9272 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9272
Coaxial Cable Assembly; Connector Type A L-Com 80R9272
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNMB001 80R9272
Product Name RP-SMA Plug to N-Male, White Pigtail 1 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KMP4-25P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers