L-com, Inc. RP-SMA Plug to N-Male, Pigtail 4 ft 195-Series CA-RSPNMA004

Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet
Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Male, Pigtail 4 ft 195-Series - CA-RSPNMA004 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Male, Pigtail 4 ft 195-Series
CA-RSPNMA004
RP-SMA Plug to N-Male, Pigtail 4 ft 195-Series CA-RSPNMA004
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today!
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics /195 Series cable
  • High performance SMA connector and Type N connector coax cable
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
  • RF Voice/Video/Data
Supplier's Site
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 4Ft; Connector Type A L-Com - 23T4846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 4Ft; Connector Type A L-Com
23T4846
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 4Ft; Connector Type A L-Com 23T4846
CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 195 SERIES, 4FT; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 195 SERIES, 4FT; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNMA004 23T4846
Product Name RP-SMA Plug to N-Male, Pigtail 4 ft 195-Series Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 4Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details