L-com, Inc. CA,195 RP-SMA PLUG/N-MALE 2FT CA-RSPNMA002

Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Datasheet
Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA,195 RP-SMA PLUG/N-MALE 2FT - CA-RSPNMA002 - L-com, Inc.
North Andover, MA, United States
CA,195 RP-SMA PLUG/N-MALE 2FT
CA-RSPNMA002
CA,195 RP-SMA PLUG/N-MALE 2FT CA-RSPNMA002
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics /195 Series cable High performance SMA connector and Type N connector coax cable Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today!
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics /195 Series cable
  • High performance SMA connector and Type N connector coax cable
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality

Application

  • RF Voice/Video/Data
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 2Ft; Connector Type A L-Com - 23T4845 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 2Ft; Connector Type A L-Com
23T4845
Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 2Ft; Connector Type A L-Com 23T4845
CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 195 SERIES, 2FT; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

CABLE ASSEMBLY, RP-SMA PLUG / N MALE, 195 SERIES, 2FT; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNMA002 23T4845
Product Name CA,195 RP-SMA PLUG/N-MALE 2FT Cable Assembly, Rp-Sma Plug / N Male, 195 Series, 2Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB Cables - Q937-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers