L-com, Inc. RP-SMA Plug to N-Female Bulkhead, Pigtail 10 ft 195-Series CA-RSPNFBA010

Description
High quality fully tested Reverse Polarity SMA Plug to N-Female Bulkhead cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested Reverse Polarity SMA Plug to N-Female Bulkhead cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Female Bulkhead, Pigtail 10 ft 195-Series - CA-RSPNFBA010 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Female Bulkhead, Pigtail 10 ft 195-Series
CA-RSPNFBA010
RP-SMA Plug to N-Female Bulkhead, Pigtail 10 ft 195-Series CA-RSPNFBA010
High quality fully tested Reverse Polarity SMA Plug to N-Female Bulkhead cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications

High quality fully tested Reverse Polarity SMA Plug to N-Female Bulkhead cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Ca195 Rp-Sma Plug/nf Bkhd 10 L-Com - 23T4842 - Newark, An Avnet Company
Chicago, IL, United States
Ca195 Rp-Sma Plug/nf Bkhd 10 L-Com
23T4842
Ca195 Rp-Sma Plug/nf Bkhd 10 L-Com 23T4842
CA195 RP-SMA PLUG/NF BKHD 10

CA195 RP-SMA PLUG/NF BKHD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNFBA010 23T4842
Product Name RP-SMA Plug to N-Female Bulkhead, Pigtail 10 ft 195-Series Ca195 Rp-Sma Plug/nf Bkhd 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 1368207 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details