L-com, Inc. RP-SMA Plug to FME Plug, Pigtail 19" 100-Series CA-RSPFMEPCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature FME connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature FME connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to FME Plug, Pigtail 19
North Andover, MA, United States
RP-SMA Plug to FME Plug, Pigtail 19" 100-Series
CA-RSPFMEPCN19
RP-SMA Plug to FME Plug, Pigtail 19" 100-Series CA-RSPFMEPCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature FME connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 100-series coax cable Application Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature FME connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 100-series coax cable

Application

  • Wi-Fi Radios
  • External Antenna Applications
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Caca100 Rp-Sma P/fme P 19In L-Com - 23T4835 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Rp-Sma P/fme P 19In L-Com
23T4835
Caca100 Rp-Sma P/fme P 19In L-Com 23T4835
CACA100 RP-SMA P/FME P 19IN

CACA100 RP-SMA P/FME P 19IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPFMEPCN19 23T4835
Product Name RP-SMA Plug to FME Plug, Pigtail 19" 100-Series Caca100 Rp-Sma P/fme P 19In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details