L-com, Inc. RP-SMA Jack to RP-TNC Plug, Pigtail 10 ft Black 195-Series CA-RSJRTPA010

Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Jack to RP-TNC Plug, Pigtail 10 ft Black 195-Series - CA-RSJRTPA010 - L-com, Inc.
North Andover, MA, United States
RP-SMA Jack to RP-TNC Plug, Pigtail 10 ft Black 195-Series
CA-RSJRTPA010
RP-SMA Jack to RP-TNC Plug, Pigtail 10 ft Black 195-Series CA-RSJRTPA010
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
  • RF Voice/Video/Data
Supplier's Site
Caca195 Rp-Sma J/rp-Tnc P 10 L-Com - 23T4829 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Rp-Sma J/rp-Tnc P 10 L-Com
23T4829
Caca195 Rp-Sma J/rp-Tnc P 10 L-Com 23T4829
CACA195 RP-SMA J/RP-TNC P 10

CACA195 RP-SMA J/RP-TNC P 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSJRTPA010 23T4829
Product Name RP-SMA Jack to RP-TNC Plug, Pigtail 10 ft Black 195-Series Caca195 Rp-Sma J/rp-Tnc P 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details