L-com, Inc. RP-SMA Jack to RP-TNC Plug, Pigtail 2 ft Black 195-Series CA-RSJRTPA002

Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices Wireless OEM Applications External Antenna Applications Wi-Fi Radios
Description
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices Wireless OEM Applications External Antenna Applications Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Jack to RP-TNC Plug, Pigtail 2 ft Black 195-Series - CA-RSJRTPA002 - L-com, Inc.
North Andover, MA, United States
RP-SMA Jack to RP-TNC Plug, Pigtail 2 ft Black 195-Series
CA-RSJRTPA002
RP-SMA Jack to RP-TNC Plug, Pigtail 2 ft Black 195-Series CA-RSJRTPA002
High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless LAN Devices Wireless OEM Applications External Antenna Applications Wi-Fi Radios

High quality fully tested Reverse Polarity SMA Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • Wireless OEM Applications
  • External Antenna Applications
  • Wi-Fi Radios
Supplier's Site
Caca195 Rp-Sma J/rp-Tnc P 2Ft L-Com - 23T4827 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Rp-Sma J/rp-Tnc P 2Ft L-Com
23T4827
Caca195 Rp-Sma J/rp-Tnc P 2Ft L-Com 23T4827
CACA195 RP-SMA J/RP-TNC P 2FT

CACA195 RP-SMA J/RP-TNC P 2FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSJRTPA002 23T4827
Product Name RP-SMA Jack to RP-TNC Plug, Pigtail 2 ft Black 195-Series Caca195 Rp-Sma J/rp-Tnc P 2Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details