L-com, Inc. QMA Right Angle Plug to SMA Female, Pigtail 20 ft 195-Series CA-QPRSFA020

Description
High quality fully tested QMA Plug to SMA Female cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Made with high performance, high quality 195-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested QMA Plug to SMA Female cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Made with high performance, high quality 195-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to SMA Female, Pigtail 20 ft 195-Series - CA-QPRSFA020 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to SMA Female, Pigtail 20 ft 195-Series
CA-QPRSFA020
QMA Right Angle Plug to SMA Female, Pigtail 20 ft 195-Series CA-QPRSFA020
High quality fully tested QMA Plug to SMA Female cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Made with high performance, high quality 195-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested QMA Plug to SMA Female cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Made with high performance, high quality 195-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca-195 Qma Ra P/sma F 20Ft L-Com - 23T4798 - Newark, An Avnet Company
Chicago, IL, United States
Caca-195 Qma Ra P/sma F 20Ft L-Com
23T4798
Caca-195 Qma Ra P/sma F 20Ft L-Com 23T4798
CACA-195 QMA RA P/SMA F 20FT

CACA-195 QMA RA P/SMA F 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRSFA020 23T4798
Product Name QMA Right Angle Plug to SMA Female, Pigtail 20 ft 195-Series Caca-195 Qma Ra P/sma F 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details