L-com, Inc. QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 20 ft 195-Series CA-QPRQJBA020

Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet
Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 20 ft 195-Series - CA-QPRQJBA020 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 20 ft 195-Series
CA-QPRQJBA020
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 20 ft 195-Series CA-QPRQJBA020
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Custom cable lengths available
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9271 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9271
Coaxial Cable Assembly; Connector Type A L-Com 80R9271
COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRQJBA020 80R9271
Product Name QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 20 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details