L-com, Inc. QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 10 ft 195-Series CA-QPRQJBA010

Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications
Datasheet
Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 10 ft 195-Series - CA-QPRQJBA010 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 10 ft 195-Series
CA-QPRQJBA010
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 10 ft 195-Series CA-QPRQJBA010
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Widest selection of lengths and connector styles Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wi-Fi Radios External Antenna Applications Wireless LAN Devices Wireless OEM Applications

High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wi-Fi Radios
  • External Antenna Applications
  • Wireless LAN Devices
  • Wireless OEM Applications
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9270 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9270
Coaxial Cable Assembly; Connector Type A L-Com 80R9270
COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRQJBA010 80R9270
Product Name QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 10 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details