L-com, Inc. QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 4 ft 195-Series CA-QPRQJBA004

Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet
Description
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 4 ft 195-Series - CA-QPRQJBA004 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 4 ft 195-Series
CA-QPRQJBA004
QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 4 ft 195-Series CA-QPRQJBA004
High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

High quality fully tested QMA Plug to QMA Jack cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are "quick disconnect" versions of SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
  • RF Voice/Video/Data
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9269 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9269
Coaxial Cable Assembly; Connector Type A L-Com 80R9269
COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:QMA Right Angle Plug; Connector Type B:QMA Bulkhead Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRQJBA004 80R9269
Product Name QMA Right Angle Plug to QMA Jack Bulkhead, Pigtail 4 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details