L-com, Inc. N-Male to RP-TNC Plug 400 Ultra Flex Series Assembly 15.0 ft CA-NMRTPH015

Description
High quality fully tested N-Male to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Made with high performance, high quality 400-series ultra flex coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices Antenna Cable
Description
High quality fully tested N-Male to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Made with high performance, high quality 400-series ultra flex coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices Antenna Cable

Suppliers

Company
Product
Description
Supplier Links
N-Male to RP-TNC Plug 400 Ultra Flex Series Assembly 15.0 ft - CA-NMRTPH015 - L-com, Inc.
North Andover, MA, United States
N-Male to RP-TNC Plug 400 Ultra Flex Series Assembly 15.0 ft
CA-NMRTPH015
N-Male to RP-TNC Plug 400 Ultra Flex Series Assembly 15.0 ft CA-NMRTPH015
High quality fully tested N-Male to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Ideal for indoor or outdoor applications that require maximum flexibility Made with high performance, high quality 400-series ultra flex coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices Antenna Cable

High quality fully tested N-Male to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series Ultra Flex coax cable. These cables are ideal for indoor or outdoor applications that require maximum flexibility due to curves, bends and twists. In addition these cables have excellent low loss characteristics.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Ideal for indoor or outdoor applications that require maximum flexibility
  • Made with high performance, high quality 400-series ultra flex coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • RF Voice/Video/Data
  • Wireless Infrastructure
  • Wireless LAN Devices
  • Antenna Cable
Supplier's Site
Canm/rp-Tnc P 15Ft Ca-400Uf L-Com - 23T4766 - Newark, An Avnet Company
Chicago, IL, United States
Canm/rp-Tnc P 15Ft Ca-400Uf L-Com
23T4766
Canm/rp-Tnc P 15Ft Ca-400Uf L-Com 23T4766
CANM/RP-TNC P 15FT CA-400UF

CANM/RP-TNC P 15FT CA-400UF

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-NMRTPH015 23T4766
Product Name N-Male to RP-TNC Plug 400 Ultra Flex Series Assembly 15.0 ft Canm/rp-Tnc P 15Ft Ca-400Uf L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 60123A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
3 suppliers
RF Cable Assemblies - 1-2016489-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers