L-com, Inc. N-Male Right Angle to N-Male 400 Series Assembly 10 ft CA-NMRNMF010

Description
High quality fully tested N-Male Right Angle to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices
Description
High quality fully tested N-Male Right Angle to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
N-Male Right Angle to N-Male 400 Series Assembly 10 ft - CA-NMRNMF010 - L-com, Inc.
North Andover, MA, United States
N-Male Right Angle to N-Male 400 Series Assembly 10 ft
CA-NMRNMF010
N-Male Right Angle to N-Male 400 Series Assembly 10 ft CA-NMRNMF010
High quality fully tested N-Male Right Angle to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices

High quality fully tested N-Male Right Angle to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Custom cable lengths available
  • Made with high performance, high quality 400-series coax cable
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • RF Voice/Video/Data
  • Wireless Infrastructure
  • Wireless LAN Devices
Supplier's Site
Ca400 Nm R/a To Nm 10 Ft L-Com - 23T4735 - Newark, An Avnet Company
Chicago, IL, United States
Ca400 Nm R/a To Nm 10 Ft L-Com
23T4735
Ca400 Nm R/a To Nm 10 Ft L-Com 23T4735
CA400 NM R/A to NM 10 ft

CA400 NM R/A to NM 10 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-NMRNMF010 23T4735
Product Name N-Male Right Angle to N-Male 400 Series Assembly 10 ft Ca400 Nm R/a To Nm 10 Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/701-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details