L-com, Inc. N-Male Right Angle to N-Male, Pigtail 20 ft 195-Series CA-NMRNMA020

Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested N-Male to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
N-Male Right Angle to N-Male, Pigtail 20 ft 195-Series - CA-NMRNMA020 - L-com, Inc.
North Andover, MA, United States
N-Male Right Angle to N-Male, Pigtail 20 ft 195-Series
CA-NMRNMA020
N-Male Right Angle to N-Male, Pigtail 20 ft 195-Series CA-NMRNMA020
High quality fully tested N-Male to N-Male cable assemblies featuring high performance low loss 195-series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Widest selection of lengths and connector styles Custom cable lengths available Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested N-Male to N-Male cable assemblies featuring high performance low loss 195-series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable
  • Widest selection of lengths and connector styles
  • Custom cable lengths available

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca-195 N-Male Ra/n-Male 20 L-Com - 23T4733 - Newark, An Avnet Company
Chicago, IL, United States
Caca-195 N-Male Ra/n-Male 20 L-Com
23T4733
Caca-195 N-Male Ra/n-Male 20 L-Com 23T4733
CACA-195 N-MALE RA/N-MALE 20

CACA-195 N-MALE RA/N-MALE 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-NMRNMA020 23T4733
Product Name N-Male Right Angle to N-Male, Pigtail 20 ft 195-Series Caca-195 N-Male Ra/n-Male 20 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details