L-com, Inc. N-Male to N-Female 240 Series Assembly 10.0 ft CA-NMNFT010

Description
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female 240 Series Assembly 10.0 ft - CA-NMNFT010 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female 240 Series Assembly 10.0 ft
CA-NMNFT010
N-Male to N-Female 240 Series Assembly 10.0 ft CA-NMNFT010
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Custom cable lengths available Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios RF Voice/Video/Data Wireless LAN Devices

High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 240-series coax cable
  • Custom cable lengths available
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • Wi-Fi Radios
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca-240 N-Male/n-Female 10Ft L-Com - 23T4707 - Newark, An Avnet Company
Chicago, IL, United States
Caca-240 N-Male/n-Female 10Ft L-Com
23T4707
Caca-240 N-Male/n-Female 10Ft L-Com 23T4707
CACA-240 N-MALE/N-FEMALE 10FT

CACA-240 N-MALE/N-FEMALE 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-NMNFT010 23T4707
Product Name N-Male to N-Female 240 Series Assembly 10.0 ft Caca-240 N-Male/n-Female 10Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/401-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details