L-com, Inc. N-Male to N-Female 240 Series Assembly 4.0 ft CA-NMNFT004

Description
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data
Description
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female 240 Series Assembly 4.0 ft - CA-NMNFT004 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female 240 Series Assembly 4.0 ft
CA-NMNFT004
N-Male to N-Female 240 Series Assembly 4.0 ft CA-NMNFT004
High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 240-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

High quality fully tested N-Male to N-Female cable assemblies featuring high performance low loss 240-Series coax cable.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 240-series coax cable
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • Wi-Fi Radios
  • Wireless LAN Devices
  • RF Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CA-NMNFT004
Product Name N-Male to N-Female 240 Series Assembly 4.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details