L-com, Inc. ORiNOCO® AP-600/700/4000 to N-Male, 19" 100-Series CA-AMNMCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Each assembly is fully tested ensuring the highest quality Available Models, ORiNOCO to N-Male or N-Female Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless OEM Applications Wireless LAN Devices
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Each assembly is fully tested ensuring the highest quality Available Models, ORiNOCO to N-Male or N-Female Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless OEM Applications Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
ORiNOCO® AP-600/700/4000 to N-Male, 19
North Andover, MA, United States
ORiNOCO® AP-600/700/4000 to N-Male, 19" 100-Series
CA-AMNMCN19
ORiNOCO® AP-600/700/4000 to N-Male, 19" 100-Series CA-AMNMCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Each assembly is fully tested ensuring the highest quality Available Models, ORiNOCO to N-Male or N-Female Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wireless OEM Applications Wireless LAN Devices

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Compatible with ORiNOCO® AP-600/700/4000 Access Points
  • Each assembly is fully tested ensuring the highest quality
  • Available Models, ORiNOCO to N-Male or N-Female
  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wireless OEM Applications
  • Wireless LAN Devices
Supplier's Site
Caca100 Alprox/nm 19 In L-Com - 23T4651 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Alprox/nm 19 In L-Com
23T4651
Caca100 Alprox/nm 19 In L-Com 23T4651
CACA100 ALPROX/NM 19 IN

CACA100 ALPROX/NM 19 IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AMNMCN19 23T4651
Product Name ORiNOCO® AP-600/700/4000 to N-Male, 19" 100-Series Caca100 Alprox/nm 19 In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details