L-com, Inc. ORiNOCO® AP-600/700/4000 to N-Female, Pigtail 19" 100-Series CA-AMNFCN19

Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Custom cable lengths available Made with high performance, high quality 100-series coax cable Available Models, ORiNOCO to N-Male or N-Female Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications
Description
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Custom cable lengths available Made with high performance, high quality 100-series coax cable Available Models, ORiNOCO to N-Male or N-Female Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
ORiNOCO® AP-600/700/4000 to N-Female, Pigtail 19
North Andover, MA, United States
ORiNOCO® AP-600/700/4000 to N-Female, Pigtail 19" 100-Series
CA-AMNFCN19
ORiNOCO® AP-600/700/4000 to N-Female, Pigtail 19" 100-Series CA-AMNFCN19
High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Compatible with ORiNOCO® AP-600/700/4000 Access Points Custom cable lengths available Made with high performance, high quality 100-series coax cable Available Models, ORiNOCO to N-Male or N-Female Each assembly is fully tested ensuring the highest quality Application Wireless LAN Devices External Antenna Applications Wireless OEM Applications

High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature ORiNOCO® AP-600/700/4000 compatible connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Compatible with ORiNOCO® AP-600/700/4000 Access Points
  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable
  • Available Models, ORiNOCO to N-Male or N-Female
  • Each assembly is fully tested ensuring the highest quality

Application

  • Wireless LAN Devices
  • External Antenna Applications
  • Wireless OEM Applications
Supplier's Site
Caca100 Alprox/nf 19 In L-Com - 23T4646 - Newark, An Avnet Company
Chicago, IL, United States
Caca100 Alprox/nf 19 In L-Com
23T4646
Caca100 Alprox/nf 19 In L-Com 23T4646
CACA100 ALPROX/NF 19 IN

CACA100 ALPROX/NF 19 IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AMNFCN19 23T4646
Product Name ORiNOCO® AP-600/700/4000 to N-Female, Pigtail 19" 100-Series Caca100 Alprox/nf 19 In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details