L-com, Inc. NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 10 ft 195-Series CA-AM1RTPA010

Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data
Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 10 ft 195-Series - CA-AM1RTPA010 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 10 ft 195-Series
CA-AM1RTPA010
NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 10 ft 195-Series CA-AM1RTPA010
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Excellent low loss characteristics Application Mobile Wireless Applications Wi-Fi Radios Wireless LAN Devices RF Voice/Video/Data

High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity TNC Plug cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable
  • Excellent low loss characteristics

Application

  • Mobile Wireless Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • RF Voice/Video/Data
Supplier's Site
Caca195 Nmo/rp-Tnc Plug 10Ft L-Com - 23T4663 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Nmo/rp-Tnc Plug 10Ft L-Com
23T4663
Caca195 Nmo/rp-Tnc Plug 10Ft L-Com 23T4663
CACA195 NMO/RP-TNC PLUG 10FT

CACA195 NMO/RP-TNC PLUG 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AM1RTPA010 23T4663
Product Name NMO/TAD Mobile Mount to RP-TNC Plug, Pigtail 10 ft 195-Series Caca195 Nmo/rp-Tnc Plug 10Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details