L-com, Inc. NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 4 ft 195-Series CA-AM1RSPA004

Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios
Description
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 4 ft 195-Series - CA-AM1RSPA004 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 4 ft 195-Series
CA-AM1RSPA004
NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 4 ft 195-Series CA-AM1RSPA004
High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices Mobile Wireless Applications Wi-Fi Radios

High quality fully tested NMO/TAD Mobile Mount to Reverse Polarity SMA Plug cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • Mobile Wireless Applications
  • Wi-Fi Radios
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CA-AM1RSPA004
Product Name NMO/TAD Mobile Mount to RP-SMA Plug, Pigtail 4 ft 195-Series
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details