L-com, Inc. NMO/TAD Mobile Mount to N-Male, Pigtail 2 ft 195-Series CA-AM1NMA002

Description
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices
Description
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
NMO/TAD Mobile Mount to N-Male, Pigtail 2 ft 195-Series - CA-AM1NMA002 - L-com, Inc.
North Andover, MA, United States
NMO/TAD Mobile Mount to N-Male, Pigtail 2 ft 195-Series
CA-AM1NMA002
NMO/TAD Mobile Mount to N-Male, Pigtail 2 ft 195-Series CA-AM1NMA002
High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable. The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Excellent low loss characteristics Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 195-series coax cable Application Wi-Fi Radios Mobile Wireless Applications RF Voice/Video/Data Wireless LAN Devices

High quality fully tested NMO/TAD Mobile Mount to N-Male cable assemblies featuring high performance low loss 195-series coax cable.
The NMO-Series mounts are well suited for applications where mobility is required. Constructed with a solid brass threaded mount with gold plated center contact. Mounts include an O-ring to seal the mounting hole from moisture.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Excellent low loss characteristics
  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 195-series coax cable

Application

  • Wi-Fi Radios
  • Mobile Wireless Applications
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Caca195 Nmo/n-Male 2Ft L-Com - 23T4654 - Newark, An Avnet Company
Chicago, IL, United States
Caca195 Nmo/n-Male 2Ft L-Com
23T4654
Caca195 Nmo/n-Male 2Ft L-Com 23T4654
CACA195 NMO/N-MALE 2FT

CACA195 NMO/N-MALE 2FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AM1NMA002 23T4654
Product Name NMO/TAD Mobile Mount to N-Male, Pigtail 2 ft 195-Series Caca195 Nmo/n-Male 2Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details