L-com, Inc. RET/AISG 6-Conductor Control Cable Assembly - 2M (6.56FT) CA-AISG6MFM02

Description
L-com's 6-Conductor Remote Electrical Tilt (RET) / AISG compatible control cable assemblies are terminated with Male and Female FS1 type DIN connectors. These cable assemblies are available in lengths from 1 meter to 60 meters. The connectors on these cable assemblies are interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors. Features 300V maximum voltage AISG compatible 6-Conductor: 1-twisted pair, 4 individual conductors Feature Male and Female FS1 type DIN connectors PU jacket Application AISG applications 3G Remote electrical tilt (RET) antenna systems
Datasheet
Description
L-com's 6-Conductor Remote Electrical Tilt (RET) / AISG compatible control cable assemblies are terminated with Male and Female FS1 type DIN connectors. These cable assemblies are available in lengths from 1 meter to 60 meters. The connectors on these cable assemblies are interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors. Features 300V maximum voltage AISG compatible 6-Conductor: 1-twisted pair, 4 individual conductors Feature Male and Female FS1 type DIN connectors PU jacket Application AISG applications 3G Remote electrical tilt (RET) antenna systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RET/AISG 6-Conductor Control Cable Assembly - 2M (6.56FT) - CA-AISG6MFM02 - L-com, Inc.
North Andover, MA, United States
RET/AISG 6-Conductor Control Cable Assembly - 2M (6.56FT)
CA-AISG6MFM02
RET/AISG 6-Conductor Control Cable Assembly - 2M (6.56FT) CA-AISG6MFM02
L-com's 6-Conductor Remote Electrical Tilt (RET) / AISG compatible control cable assemblies are terminated with Male and Female FS1 type DIN connectors. These cable assemblies are available in lengths from 1 meter to 60 meters. The connectors on these cable assemblies are interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors. Features 300V maximum voltage AISG compatible 6-Conductor: 1-twisted pair, 4 individual conductors Feature Male and Female FS1 type DIN connectors PU jacket Application AISG applications 3G Remote electrical tilt (RET) antenna systems

L-com's 6-Conductor Remote Electrical Tilt (RET) / AISG compatible control cable assemblies are terminated with Male and Female FS1 type DIN connectors. These cable assemblies are available in lengths from 1 meter to 60 meters. The connectors on these cable assemblies are interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors.

Features

  • 300V maximum voltage
  • AISG compatible
  • 6-Conductor: 1-twisted pair, 4 individual conductors
  • Feature Male and Female FS1 type DIN connectors
  • PU jacket

Application

  • AISG applications
  • 3G Remote electrical tilt (RET) antenna systems
Supplier's Site Datasheet
Caaisg 6-Cntr Male/female 2M L-Com - 23T4632 - Newark, An Avnet Company
Chicago, IL, United States
Caaisg 6-Cntr Male/female 2M L-Com
23T4632
Caaisg 6-Cntr Male/female 2M L-Com 23T4632
CAAISG 6-CNTR MALE/FEMALE 2M

CAAISG 6-CNTR MALE/FEMALE 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-AISG6MFM02 23T4632
Product Name RET/AISG 6-Conductor Control Cable Assembly - 2M (6.56FT) Caaisg 6-Cntr Male/female 2M L-Com
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60030A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details