L-com, Inc. L-com CA-600 Coax Cable Bulk Reel 500.0 feet CA-600-R500

Description
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® UV resistant polyethylene jacket Excellent low loss characteristics High performance coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies
Datasheet
Description
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® UV resistant polyethylene jacket Excellent low loss characteristics High performance coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CA-600 Coax Cable Bulk Reel 500.0 feet - CA-600-R500 - L-com, Inc.
North Andover, MA, United States
L-com CA-600 Coax Cable Bulk Reel 500.0 feet
CA-600-R500
L-com CA-600 Coax Cable Bulk Reel 500.0 feet CA-600-R500
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® UV resistant polyethylene jacket Excellent low loss characteristics High performance coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies

600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today!

Features

  • Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®
  • UV resistant polyethylene jacket
  • Excellent low loss characteristics
  • High performance coaxial cable construction

Application

  • RF Pigtails
  • Wi-Fi installations
  • WLAN
  • RF antenna cable assemblies
Supplier's Site
Coaxial Cable, 500Ft, Black; Coaxial Cable Type L-Com - 23T5148 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type L-Com
23T5148
Coaxial Cable, 500Ft, Black; Coaxial Cable Type L-Com 23T5148
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CA-600-R500 23T5148
Product Name L-com CA-600 Coax Cable Bulk Reel 500.0 feet Coaxial Cable, 500Ft, Black; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details