L-com, Inc. L-com CA-600 Coax Cable Bulk Reel 1,000 Feet CA-600-R1K

Description
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Excellent low loss characteristics Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® High performance coaxial cable construction UV resistant polyethylene jacket Application RF antenna cable assemblies Wi-Fi installations WLAN RF Pigtails
Datasheet
Description
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Excellent low loss characteristics Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® High performance coaxial cable construction UV resistant polyethylene jacket Application RF antenna cable assemblies Wi-Fi installations WLAN RF Pigtails
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CA-600 Coax Cable Bulk Reel 1,000 Feet - CA-600-R1K - L-com, Inc.
North Andover, MA, United States
L-com CA-600 Coax Cable Bulk Reel 1,000 Feet
CA-600-R1K
L-com CA-600 Coax Cable Bulk Reel 1,000 Feet CA-600-R1K
600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features Excellent low loss characteristics Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® High performance coaxial cable construction UV resistant polyethylene jacket Application RF antenna cable assemblies Wi-Fi installations WLAN RF Pigtails

600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today!

Features

  • Excellent low loss characteristics
  • Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®
  • High performance coaxial cable construction
  • UV resistant polyethylene jacket

Application

  • RF antenna cable assemblies
  • Wi-Fi installations
  • WLAN
  • RF Pigtails
Supplier's Site
Cable, Coaxial, 50Ohm, 1000Ft, Pe, Black; Coaxial Cable Type L-Com - 83R7493 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 50Ohm, 1000Ft, Pe, Black; Coaxial Cable Type L-Com
83R7493
Cable, Coaxial, 50Ohm, 1000Ft, Pe, Black; Coaxial Cable Type L-Com 83R7493
CABLE, COAXIAL, 50OHM, 1000FT, PE, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, 50OHM, 1000FT, PE, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CA-600-R1K 83R7493
Product Name L-com CA-600 Coax Cable Bulk Reel 1,000 Feet Cable, Coaxial, 50Ohm, 1000Ft, Pe, Black; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers