L-com, Inc. L-com CA-5EF4, By The Foot CA-5EF4-FOOT

Description
HyperLink CA-5EF4 is a high quality flooded CAT5 twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. The CA-5EF4 features equal performance and mechanical characteristics to similar cables from Commscope® (5NF4 Ultra II Enhanced) and other manufacturers. Features EIA568 color-coded for compatibility with standard installations PE UV protected jacket prevents damage due to sunlight exposure Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Flooded jacket provides moisture protection when used in an outdoor environment Application Harsh environment LAN Outdoor Ethernet Networks Campus networking
Description
HyperLink CA-5EF4 is a high quality flooded CAT5 twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. The CA-5EF4 features equal performance and mechanical characteristics to similar cables from Commscope® (5NF4 Ultra II Enhanced) and other manufacturers. Features EIA568 color-coded for compatibility with standard installations PE UV protected jacket prevents damage due to sunlight exposure Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Flooded jacket provides moisture protection when used in an outdoor environment Application Harsh environment LAN Outdoor Ethernet Networks Campus networking

Suppliers

Company
Product
Description
Supplier Links
L-com CA-5EF4, By The Foot - CA-5EF4-FOOT - L-com, Inc.
North Andover, MA, United States
L-com CA-5EF4, By The Foot
CA-5EF4-FOOT
L-com CA-5EF4, By The Foot CA-5EF4-FOOT
HyperLink CA-5EF4 is a high quality flooded CAT5 twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. The CA-5EF4 features equal performance and mechanical characteristics to similar cables from Commscope® (5NF4 Ultra II Enhanced) and other manufacturers. Features EIA568 color-coded for compatibility with standard installations PE UV protected jacket prevents damage due to sunlight exposure Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Flooded jacket provides moisture protection when used in an outdoor environment Application Harsh environment LAN Outdoor Ethernet Networks Campus networking

HyperLink CA-5EF4 is a high quality flooded CAT5 twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. The CA-5EF4 features equal performance and mechanical characteristics to similar cables from Commscope® (5NF4 Ultra II Enhanced) and other manufacturers.

Features

  • EIA568 color-coded for compatibility with standard installations
  • PE UV protected jacket prevents damage due to sunlight exposure
  • Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel
  • EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks
  • Flooded jacket provides moisture protection when used in an outdoor environment

Application

  • Harsh environment
  • LAN
  • Outdoor Ethernet Networks
  • Campus networking
Supplier's Site
Cacat5E Series Cable Per Foot L-Com - 23T5125 - Newark, An Avnet Company
Chicago, IL, United States
Cacat5E Series Cable Per Foot L-Com
23T5125
Cacat5E Series Cable Per Foot L-Com 23T5125
CACAT5e Series Cable Per Foot

CACAT5e Series Cable Per Foot

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-5EF4-FOOT 23T5125
Product Name L-com CA-5EF4, By The Foot Cacat5E Series Cable Per Foot L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details