The Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com is designed for applications requiring a 50-ohm impedance. It features a copper/aluminum inner conductor with a diameter of 2.74 mm (0.108 in) and a physical foam polyethylene dielectric measuring 7.24 mm (0.285 in). The outer conductor is constructed from bonded aluminum foil and tinned copper braid, while the jacket is made of black polyethylene with an external diameter of 10.29 mm (0.405 in). This cable has a capacitance of 77.1 pF/m and a minimum bend radius of 51 mm (2.0 in). It operates effectively within a temperature range of -40 to +80 °C and has a tensile strength of 72.6 kg (160 lb). The cable is RoHS compliant and exhibits a shielding effectiveness greater than 90 dB. Attenuation values at various frequencies indicate that at 30 MHz, the attenuation is 2.2 dB per 100 m, increasing to 35.5 dB at 5800 MHz. The average power handling capability varies with frequency, starting at 3.30 kW at 30 MHz and decreasing to 0.21 kW at 5800 MHz. This product is suitable for applications that require reliable signal transmission over long distances.
L-com CA-400 is a UV resistant polyethylene jacketed high performance flexible Low Loss coaxial cable. This coaxial cable has become a "standard" of the outdoor wireless LAN and WLL industries. This lightweight cable has excellent low loss characteristics and a durable UV protected black polyethylene jacket. The CA-400 is available in 500 foot or 1000 foot reels. For shorter lengths, please contact us. The L-com CA-400 features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden and Andrew®.
Features
Application
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE; External Diameter:10.29mm RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | CA-400-R1K | 23T5124 |
| Product Name | L-com CA-400 Coax Cable Bulk Reel 1,000 Feet | Coaxial Cable, 1000Ft, Black; Coaxial Cable Type L-Com |
| Product Category | Cable |