L-com, Inc. L-com CA-195R Coax Cable Bulk Reel 1,000 Feet CA-195R-R1K

Description
CA-195R series coaxial cable features excellent low loss characteristics and is ideal for shorter cable runs and "jumper" cables. The CA-195R features a fire retardant FR-PVC jacket. This cable is a high performance alternative to RG58 cable. Features Excellent low loss characteristics High performance alternative to RG58 cable Lightweight - easy to work with Fire retardant FR-PVC jacket, meets UL-1581 VW-1 flame rating High performance flexible coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies
Datasheet
Description
CA-195R series coaxial cable features excellent low loss characteristics and is ideal for shorter cable runs and "jumper" cables. The CA-195R features a fire retardant FR-PVC jacket. This cable is a high performance alternative to RG58 cable. Features Excellent low loss characteristics High performance alternative to RG58 cable Lightweight - easy to work with Fire retardant FR-PVC jacket, meets UL-1581 VW-1 flame rating High performance flexible coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CA-195R Coax Cable Bulk Reel 1,000 Feet - CA-195R-R1K - L-com, Inc.
North Andover, MA, United States
L-com CA-195R Coax Cable Bulk Reel 1,000 Feet
CA-195R-R1K
L-com CA-195R Coax Cable Bulk Reel 1,000 Feet CA-195R-R1K
CA-195R series coaxial cable features excellent low loss characteristics and is ideal for shorter cable runs and "jumper" cables. The CA-195R features a fire retardant FR-PVC jacket. This cable is a high performance alternative to RG58 cable. Features Excellent low loss characteristics High performance alternative to RG58 cable Lightweight - easy to work with Fire retardant FR-PVC jacket, meets UL-1581 VW-1 flame rating High performance flexible coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna cable assemblies

CA-195R series coaxial cable features excellent low loss characteristics and is ideal for shorter cable runs and "jumper" cables. The CA-195R features a fire retardant FR-PVC jacket. This cable is a high performance alternative to RG58 cable.

Features

  • Excellent low loss characteristics
  • High performance alternative to RG58 cable
  • Lightweight - easy to work with
  • Fire retardant FR-PVC jacket, meets UL-1581 VW-1 flame rating
  • High performance flexible coaxial cable construction

Application

  • RF Pigtails
  • Wi-Fi installations
  • WLAN
  • RF antenna cable assemblies
Supplier's Site
Coaxial Cable, Rg58, 1000Ft, Black; Coaxial Cable Type L-Com - 23T5116 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58, 1000Ft, Black; Coaxial Cable Type L-Com
23T5116
Coaxial Cable, Rg58, 1000Ft, Black; Coaxial Cable Type L-Com 23T5116
COAXIAL CABLE, RG58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CA-195R-R1K 23T5116
Product Name L-com CA-195R Coax Cable Bulk Reel 1,000 Feet Coaxial Cable, Rg58, 1000Ft, Black; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details