L-com, Inc. .141 Semi-Rigid SMA-Male to SMA-Male, 24 inch CA-141SCSMSM024

Description
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear
Description
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear

Suppliers

Company
Product
Description
Supplier Links
.141 Semi-Rigid SMA-Male to SMA-Male, 24 inch - CA-141SCSMSM024 - L-com, Inc.
North Andover, MA, United States
.141 Semi-Rigid SMA-Male to SMA-Male, 24 inch
CA-141SCSMSM024
.141 Semi-Rigid SMA-Male to SMA-Male, 24 inch CA-141SCSMSM024
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear

High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 tin plated standard copper semi-rigid cable

Application

  • Commercial and military applications
  • Test and measurement equipment
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
Supplier's Site
Ca.141 S-R Std Cop Sm/sm 24 L-Com - 23T5112 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 S-R Std Cop Sm/sm 24 L-Com
23T5112
Ca.141 S-R Std Cop Sm/sm 24 L-Com 23T5112
CA.141 S-R STD COP SM/SM 24""

CA.141 S-R STD COP SM/SM 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141SCSMSM024 23T5112
Product Name .141 Semi-Rigid SMA-Male to SMA-Male, 24 inch Ca.141 S-R Std Cop Sm/sm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details