L-com, Inc. .141 Semi-Rigid N-Male to SMA-Male, 36 inch CA-141SCNMSM036

Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.141 Semi-Rigid N-Male to SMA-Male, 36 inch - CA-141SCNMSM036 - L-com, Inc.
North Andover, MA, United States
.141 Semi-Rigid N-Male to SMA-Male, 36 inch
CA-141SCNMSM036
.141 Semi-Rigid N-Male to SMA-Male, 36 inch CA-141SCNMSM036
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 tin plated standard copper semi-rigid cable

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.141 S-R Std Cop Nm/sm 36 L-Com - 23T5108 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 S-R Std Cop Nm/sm 36 L-Com
23T5108
Ca.141 S-R Std Cop Nm/sm 36 L-Com 23T5108
CA.141 S-R STD COP NM/SM 36""

CA.141 S-R STD COP NM/SM 36""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141SCNMSM036 23T5108
Product Name .141 Semi-Rigid N-Male to SMA-Male, 36 inch Ca.141 S-R Std Cop Nm/sm 36 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details