L-com, Inc. .141 Semi-Rigid N-Male to SMA-Male, 24 inch CA-141SCNMSM024

Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Medical imaging equipment Microwave and RF systems
Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Medical imaging equipment Microwave and RF systems

Suppliers

Company
Product
Description
Supplier Links
.141 Semi-Rigid N-Male to SMA-Male, 24 inch - CA-141SCNMSM024 - L-com, Inc.
North Andover, MA, United States
.141 Semi-Rigid N-Male to SMA-Male, 24 inch
CA-141SCNMSM024
.141 Semi-Rigid N-Male to SMA-Male, 24 inch CA-141SCNMSM024
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Medical imaging equipment Microwave and RF systems

High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 tin plated standard copper semi-rigid cable

Application

  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
  • Medical imaging equipment
  • Microwave and RF systems
Supplier's Site
Ca.141 S-R Std Cop Nm/sm 24 L-Com - 23T5107 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 S-R Std Cop Nm/sm 24 L-Com
23T5107
Ca.141 S-R Std Cop Nm/sm 24 L-Com 23T5107
CA.141 S-R STD COP NM/SM 24""

CA.141 S-R STD COP NM/SM 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141SCNMSM024 23T5107
Product Name .141 Semi-Rigid N-Male to SMA-Male, 24 inch Ca.141 S-R Std Cop Nm/sm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details