L-com, Inc. .141 Semi-Rigid N-Male to SMA-Male, 6 inch CA-141SCNMSM006

Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.141 Semi-Rigid N-Male to SMA-Male, 6 inch - CA-141SCNMSM006 - L-com, Inc.
North Andover, MA, United States
.141 Semi-Rigid N-Male to SMA-Male, 6 inch
CA-141SCNMSM006
.141 Semi-Rigid N-Male to SMA-Male, 6 inch CA-141SCNMSM006
High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

High quality fully tested N-Male to SMA-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 tin plated standard copper semi-rigid cable

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.141 S-R Std Cop Nm/sm 6 L-Com - 23T5104 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 S-R Std Cop Nm/sm 6 L-Com
23T5104
Ca.141 S-R Std Cop Nm/sm 6 L-Com 23T5104
CA.141 S-R STD COP NM/SM 6""

CA.141 S-R STD COP NM/SM 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141SCNMSM006 23T5104
Product Name .141 Semi-Rigid N-Male to SMA-Male, 6 inch Ca.141 S-R Std Cop Nm/sm 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details