L-com, Inc. .141 Semi-Rigid N-Male to N-Male, 18 inch CA-141SCNMNM018

Description
High quality fully tested N-Male to N-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Satellite and terrestrial wireless communications gear Test and measurement equipment Microwave and RF systems
Description
High quality fully tested N-Male to N-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Satellite and terrestrial wireless communications gear Test and measurement equipment Microwave and RF systems

Suppliers

Company
Product
Description
Supplier Links
.141 Semi-Rigid N-Male to N-Male, 18 inch - CA-141SCNMNM018 - L-com, Inc.
North Andover, MA, United States
.141 Semi-Rigid N-Male to N-Male, 18 inch
CA-141SCNMNM018
.141 Semi-Rigid N-Male to N-Male, 18 inch CA-141SCNMNM018
High quality fully tested N-Male to N-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 tin plated standard copper semi-rigid cable Application Commercial and military applications Medical imaging equipment Satellite and terrestrial wireless communications gear Test and measurement equipment Microwave and RF systems

High quality fully tested N-Male to N-Male cable assemblies featuring .141 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 tin plated standard copper semi-rigid cable

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
  • Microwave and RF systems
Supplier's Site
Ca.141 S-R Std Cop Nm/nm 18 L-Com - 23T5101 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 S-R Std Cop Nm/nm 18 L-Com
23T5101
Ca.141 S-R Std Cop Nm/nm 18 L-Com 23T5101
CA.141 S-R STD COP NM/NM 18"

CA.141 S-R STD COP NM/NM 18"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141SCNMNM018 23T5101
Product Name .141 Semi-Rigid N-Male to N-Male, 18 inch Ca.141 S-R Std Cop Nm/nm 18 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2200/700-100 - WAGO
Specs
Application Instrumentation and Control
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details