L-com, Inc. .141 Formable N-Male to SMA-Male, 24inch CA-141FNMSM024

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems

Suppliers

Company
Product
Description
Supplier Links
.141 Formable N-Male to SMA-Male, 24inch - CA-141FNMSM024 - L-com, Inc.
North Andover, MA, United States
.141 Formable N-Male to SMA-Male, 24inch
CA-141FNMSM024
.141 Formable N-Male to SMA-Male, 24inch CA-141FNMSM024
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .141 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .141 Formable coax cable

Application

  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
Supplier's Site
Ca.141 Formable Nm/sm 24 L-Com - 23T5087 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 Formable Nm/sm 24 L-Com
23T5087
Ca.141 Formable Nm/sm 24 L-Com 23T5087
CA.141 FORMABLE NM/SM 24""

CA.141 FORMABLE NM/SM 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141FNMSM024 23T5087
Product Name .141 Formable N-Male to SMA-Male, 24inch Ca.141 Formable Nm/sm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 116041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding F/utp
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details