L-com, Inc. .141 Formable N-Male to N-Female, 36 inch CA-141FNMNF036

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Commercial and military applications Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Commercial and military applications Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.141 Formable N-Male to N-Female, 36 inch - CA-141FNMNF036 - L-com, Inc.
North Andover, MA, United States
.141 Formable N-Male to N-Female, 36 inch
CA-141FNMNF036
.141 Formable N-Male to N-Female, 36 inch CA-141FNMNF036
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Commercial and military applications Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .141 Formable coax cable
  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors

Application

  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Commercial and military applications
  • Test and measurement equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CA-141FNMNF036
Product Name .141 Formable N-Male to N-Female, 36 inch
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details