L-com, Inc. .141 Formable N-Male to N-Female, 24 inch CA-141FNMNF024

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.141 Formable N-Male to N-Female, 24 inch - CA-141FNMNF024 - L-com, Inc.
North Andover, MA, United States
.141 Formable N-Male to N-Female, 24 inch
CA-141FNMNF024
.141 Formable N-Male to N-Female, 24 inch CA-141FNMNF024
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .141 Formable coax cable
  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors

Application

  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.141 Formable Nm/nf 24 L-Com - 23T5077 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 Formable Nm/nf 24 L-Com
23T5077
Ca.141 Formable Nm/nf 24 L-Com 23T5077
CA.141 FORMABLE NM/NF 24"

CA.141 FORMABLE NM/NF 24"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141FNMNF024 23T5077
Product Name .141 Formable N-Male to N-Female, 24 inch Ca.141 Formable Nm/nf 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details