L-com, Inc. .141 Formable N-Male to N-Female, 18 inch CA-141FNMNF018

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.141 Formable N-Male to N-Female, 18 inch - CA-141FNMNF018 - L-com, Inc.
North Andover, MA, United States
.141 Formable N-Male to N-Female, 18 inch
CA-141FNMNF018
.141 Formable N-Male to N-Female, 18 inch CA-141FNMNF018
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .141 Formable coax cable 50 Ohm impedance Custom cables available High quality connectors Application Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .141 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .141 Formable coax cable
  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors

Application

  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.141 Formable Nm/nf 18 L-Com - 23T5076 - Newark, An Avnet Company
Chicago, IL, United States
Ca.141 Formable Nm/nf 18 L-Com
23T5076
Ca.141 Formable Nm/nf 18 L-Com 23T5076
CA.141 FORMABLE NM/NF 18"

CA.141 FORMABLE NM/NF 18"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-141FNMNF018 23T5076
Product Name .141 Formable N-Male to N-Female, 18 inch Ca.141 Formable Nm/nf 18 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details