L-com, Inc. .085 Semi-Rigid SMA-Male to SMA-Male, 24 inch CA-085SCSMSM024

Description
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Semi-Rigid SMA-Male to SMA-Male, 24 inch - CA-085SCSMSM024 - L-com, Inc.
North Andover, MA, United States
.085 Semi-Rigid SMA-Male to SMA-Male, 24 inch
CA-085SCSMSM024
.085 Semi-Rigid SMA-Male to SMA-Male, 24 inch CA-085SCSMSM024
High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

High quality fully tested SMA-Male to SMA-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • .085 tin plated standard copper semi-rigid cable
  • High quality connectors
  • 50 Ohm impedance
  • Custom cables available

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 S-R Std Cop Sm/sm 24 L-Com - 23T5070 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 S-R Std Cop Sm/sm 24 L-Com
23T5070
Ca.085 S-R Std Cop Sm/sm 24 L-Com 23T5070
CA.085 S-R STD COP SM/SM 24""

CA.085 S-R STD COP SM/SM 24""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085SCSMSM024 23T5070
Product Name .085 Semi-Rigid SMA-Male to SMA-Male, 24 inch Ca.085 S-R Std Cop Sm/sm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1248835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details