L-com, Inc. .085 Semi-Rigid N-Male to N-Male, 18 inch CA-085SCNMNM018

Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Semi-Rigid N-Male to N-Male, 18 inch - CA-085SCNMNM018 - L-com, Inc.
North Andover, MA, United States
.085 Semi-Rigid N-Male to N-Male, 18 inch
CA-085SCNMNM018
.085 Semi-Rigid N-Male to N-Male, 18 inch CA-085SCNMNM018
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • .085 tin plated standard copper semi-rigid cable
  • High quality connectors
  • 50 Ohm impedance
  • Custom cables available

Application

  • Commercial and military applications
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 S-R Std Cop Nm/nm 18 L-Com - 23T5059 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 S-R Std Cop Nm/nm 18 L-Com
23T5059
Ca.085 S-R Std Cop Nm/nm 18 L-Com 23T5059
CA.085 S-R STD COP NM/NM 18""

CA.085 S-R STD COP NM/NM 18""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085SCNMNM018 23T5059
Product Name .085 Semi-Rigid N-Male to N-Male, 18 inch Ca.085 S-R Std Cop Nm/nm 18 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details