L-com, Inc. .085 Semi-Rigid N-Male to N-Male, 6 inch CA-085SCNMNM006

Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable 50 Ohm impedance Custom cables available High quality connectors Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear
Description
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable 50 Ohm impedance Custom cables available High quality connectors Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear

Suppliers

Company
Product
Description
Supplier Links
.085 Semi-Rigid N-Male to N-Male, 6 inch - CA-085SCNMNM006 - L-com, Inc.
North Andover, MA, United States
.085 Semi-Rigid N-Male to N-Male, 6 inch
CA-085SCNMNM006
.085 Semi-Rigid N-Male to N-Male, 6 inch CA-085SCNMNM006
High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper. Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies. Features .085 tin plated standard copper semi-rigid cable 50 Ohm impedance Custom cables available High quality connectors Application Commercial and military applications Test and measurement equipment Medical imaging equipment Microwave and RF systems Satellite and terrestrial wireless communications gear

High quality fully tested N-Male to N-Male cable assemblies featuring .085 Semi-Rigid Tin Plated Standard Copper.
Not exactly what you are looking for? We can custom build your semi-rigid cable assemblies using state of the art forming and stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free semi-rigid cable assemblies.

Features

  • .085 tin plated standard copper semi-rigid cable
  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors

Application

  • Commercial and military applications
  • Test and measurement equipment
  • Medical imaging equipment
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
Supplier's Site
Ca.085 S-R Std Cop Nm/nm 6 L-Com - 23T5057 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 S-R Std Cop Nm/nm 6 L-Com
23T5057
Ca.085 S-R Std Cop Nm/nm 6 L-Com 23T5057
CA.085 S-R STD COP NM/NM 6""

CA.085 S-R STD COP NM/NM 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085SCNMNM006 23T5057
Product Name .085 Semi-Rigid N-Male to N-Male, 6 inch Ca.085 S-R Std Cop Nm/nm 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details