L-com, Inc. .085 Formable N-Male to SMA-Male, 24 inch CA-085FNMSM024

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available .085 Formable coax cable High quality connectors Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available .085 Formable coax cable High quality connectors Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Formable N-Male to SMA-Male, 24 inch - CA-085FNMSM024 - L-com, Inc.
North Andover, MA, United States
.085 Formable N-Male to SMA-Male, 24 inch
CA-085FNMSM024
.085 Formable N-Male to SMA-Male, 24 inch CA-085FNMSM024
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available .085 Formable coax cable High quality connectors Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • .085 Formable coax cable
  • High quality connectors

Application

  • Commercial and military applications
  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 Formable Nm/sm 24 L-Com - 23T5045 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 Formable Nm/sm 24 L-Com
23T5045
Ca.085 Formable Nm/sm 24 L-Com 23T5045
CA.085 FORMABLE NM/SM 24"

CA.085 FORMABLE NM/SM 24"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085FNMSM024 23T5045
Product Name .085 Formable N-Male to SMA-Male, 24 inch Ca.085 Formable Nm/sm 24 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details