L-com, Inc. .085 Formable N-Male to SMA-Male, 6 inch CA-085FNMSM006

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

Suppliers

Company
Product
Description
Supplier Links
.085 Formable N-Male to SMA-Male, 6 inch - CA-085FNMSM006 - L-com, Inc.
North Andover, MA, United States
.085 Formable N-Male to SMA-Male, 6 inch
CA-085FNMSM006
.085 Formable N-Male to SMA-Male, 6 inch CA-085FNMSM006
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable High quality connectors 50 Ohm impedance Custom cables available Application Commercial and military applications Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to SMA-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .085 Formable coax cable
  • High quality connectors
  • 50 Ohm impedance
  • Custom cables available

Application

  • Commercial and military applications
  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
Supplier's Site
Ca.085 Formable Nm/sm 6 L-Com - 23T5042 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 Formable Nm/sm 6 L-Com
23T5042
Ca.085 Formable Nm/sm 6 L-Com 23T5042
CA.085 FORMABLE NM/SM 6""

CA.085 FORMABLE NM/SM 6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085FNMSM006 23T5042
Product Name .085 Formable N-Male to SMA-Male, 6 inch Ca.085 Formable Nm/sm 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details