L-com, Inc. .085 Formable N-Male to N-Male, 36 inch CA-085FNMNM036

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .085 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .085 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems

Suppliers

Company
Product
Description
Supplier Links
.085 Formable N-Male to N-Male, 36 inch - CA-085FNMNM036 - L-com, Inc.
North Andover, MA, United States
.085 Formable N-Male to N-Male, 36 inch
CA-085FNMNM036
.085 Formable N-Male to N-Male, 36 inch CA-085FNMNM036
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features 50 Ohm impedance Custom cables available High quality connectors .085 Formable coax cable Application Commercial and military applications Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies Microwave and RF systems

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Male cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • 50 Ohm impedance
  • Custom cables available
  • High quality connectors
  • .085 Formable coax cable

Application

  • Commercial and military applications
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
  • Ideal for laying out and designing pre-bent semi-rigid assemblies
  • Microwave and RF systems
Supplier's Site
Ca.085 Formable Nm/nm 36 L-Com - 23T5041 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 Formable Nm/nm 36 L-Com
23T5041
Ca.085 Formable Nm/nm 36 L-Com 23T5041
CA.085 FORMABLE NM/NM 36""

CA.085 FORMABLE NM/NM 36""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085FNMNM036 23T5041
Product Name .085 Formable N-Male to N-Male, 36 inch Ca.085 Formable Nm/nm 36 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details