L-com, Inc. .085 Formable N-Male to N-Female, 6 inch CA-085FNMNF006

Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable Custom cables available High quality connectors 50 Ohm impedance Application Commercial and military applications Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies
Description
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable Custom cables available High quality connectors 50 Ohm impedance Application Commercial and military applications Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies

Suppliers

Company
Product
Description
Supplier Links
.085 Formable N-Male to N-Female, 6 inch - CA-085FNMNF006 - L-com, Inc.
North Andover, MA, United States
.085 Formable N-Male to N-Female, 6 inch
CA-085FNMNF006
.085 Formable N-Male to N-Female, 6 inch CA-085FNMNF006
An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies. Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies. Features .085 Formable coax cable Custom cables available High quality connectors 50 Ohm impedance Application Commercial and military applications Microwave and RF systems Satellite and terrestrial wireless communications gear Test and measurement equipment Ideal for laying out and designing pre-bent semi-rigid assemblies

An attractive alternative to semi-rigid cable, these high quality fully tested N-Male to N-Female cable assemblies feature .085 Formable coax. Ideal for laying out and designing pre-bent semi-rigid assemblies.
Not exactly what you are looking for? We can custom build your formable cable assemblies using state of the art stripping equipment and with a wide array of available connectors. Contact us today with your custom cable requirement. Also be sure to inquire about lead-free formable cable assemblies.

Features

  • .085 Formable coax cable
  • Custom cables available
  • High quality connectors
  • 50 Ohm impedance

Application

  • Commercial and military applications
  • Microwave and RF systems
  • Satellite and terrestrial wireless communications gear
  • Test and measurement equipment
  • Ideal for laying out and designing pre-bent semi-rigid assemblies
Supplier's Site
Ca.085 Formable Nm/nf 6 L-Com - 23T5032 - Newark, An Avnet Company
Chicago, IL, United States
Ca.085 Formable Nm/nf 6 L-Com
23T5032
Ca.085 Formable Nm/nf 6 L-Com 23T5032
CA.085 FORMABLE NM/NF 6"

CA.085 FORMABLE NM/NF 6"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-085FNMNF006 23T5032
Product Name .085 Formable N-Male to N-Female, 6 inch Ca.085 Formable Nm/nf 6 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1408016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details